Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount PM IP00 SSR 280Vac 10A,3-32Vdc,ZC
10-90 Amp; 24-280 VAC
SSR RELAY SPST-NO 10A 24-280V
SOLID STATE RELAY, 10A, 3V-32VDC, PANEL; Contact Configuration:SPST-N
| Sensata Technologies | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CSW2410 | CC1972-ND | CSW2410 | 70130579 | CSW2410 | 37M2205 |
| Product Name | CS Series CSW2410 Relay | Solid State Relays | Solid State Relays - Industrial Mount | Relay;SSR;Zero-Switching;Cur-Rtg 10A;Ctrl-V 32DC;Vol-Rtg 24-280AC;Pnl-Mnt;4 Pin | Relays - Solid State Relays | Solid State Relay, 10A, 3V-32Vdc, Panel; Contact Configuration Sensata/crydom |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||
| Switch Configuration | FormA | |||||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 32 volts |