Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 10A 24-280V
Solid State Relays - Industrial Mount SSR Relay, Panel Mount, IP20, 280VAC/10A, 90-280VAC In, Zero Cross, TP
SSR Relay, Panel Mount, IP20, 280VAC/10A, 90-280VAC In, Zero Cross, TP
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | CC2665-ND | CWA2410H | CWA2410H | 83AC7668 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Ssr Relay, Panel Mount, Ip20, 280Vac/10A, 90-280Vac In, Zero Cross, Tp Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) |