SSR, PNL MT, IP00, 60VDC/80A , 3.5-32VDC IN, FET OUTPUT
Solid State SPST-NO (1 Form A) Hockey Puck
60 A Current Rating Panel Mounting Solid State Relay
SOLID STATE RELAY, 60A, 3.5V-32V, PANEL; Contact Configuration:SPST-N
SSR RELAY SPST-NO 60A 0-60V
Solid State Relays - Industrial Mount .005-60A 3.5-32VDC
| Sensata Technologies | Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D06D60 | D06D60 | CC1521-ND | 70131481 | 37M2421 | D06D60 | D06D60 |
| Product Name | D06D Series D06D60 Relay | SSR, PNL MT, IP00, 60VDC/80A , 3.5-32VDC IN, FET OUTPUT | Solid State Relays | Relay;SSR;Gen Purp;Cur-Rtg 60A;Ctrl-V 3.5-32DC;Vol-Rtg 0-60DC;Pnl-Mnt;4 Pin | Solid State Relay, 60A, 3.5V-32V, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 257 F (-40 to 125 C) | -40 to 212 F (-40 to 100 C) | -22 to 176 F (-30 to 80 C) | ||||
| Input Current (Control Signal) Range | 0.0150 amps | 0.0016 amps | |||||
| Maximum Switching Current | 7.00 amps | 60.00 amps | |||||
| Mounting | Chassis Mount | Panel | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |||
| Switch Configuration | FormA |