DigiKey Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| "Solid State DPST-NC (2 Form B) 6-DIP (0.300"", 7.62mm)" | |
| "Solid State DPST-NC (2 Form B) 6-SMD (0.300"", 7.62mm)" | |
| "Solid State DPST-NC (2 Form B) 6-SOP (0.173"", 4.40mm)" | |
| "Solid State DPST-NO (2 Form A) 6-DIP (0.300"", 7.62mm)" | |
| "Solid State DPST-NO (2 Form A) 6-DIP (0.300"", 7.62mm), 5 Leads" | |
| "Solid State DPST-NO (2 Form A) 6-SMD (0.300"", 7.62mm)" | |
| "Solid State DPST-NO (2 Form A) 6-SMD (0.300"", 7.62mm), 5 Leads" | |
| "Solid State DPST-NO (2 Form A) 6-SOP (0.173"", 4.40mm)" | |
| "Solid State DPST-NO (2 Form A) x 2 16-SOIC (0.173"", 4.40mm Width)" | |
| "Solid State SPST-NC (1 Form B) 6-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NC (1 Form B) x 2 8-SOP (0.173"", 4.40mm Width)" | |
| "Solid State SPST-NC (1 Form B) x 2 8-SOP (0.228"", 5.80mm Width)" | |
| "Solid State SPST-NO (1 Form A) 16-SOIC (0.173"", 4.40mm Width)" | |
| "Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads" | |
| "Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 7 Leads" | |
| "Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) x 2 8-DIP (0.400"", 10.16mm)" | |
| "Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)" | |
| "Solid State SPST-NO (1 Form A) x 4 16-SOIC (0.173"", 4.40mm Width)" | |
| "Solid State SPST-NO + SPST-NC (1 Form A and B) 16-SOIC (0.173"", 4.40mm Width)" | |
| "Solid State SPST-NO + SPST-NC (1 Form A and B) 8-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SOP (0.173"", 4.40mm Width)" | |
| PHOTOMOS HE 1 FORM A | |
| RELAY SPST-NO/NC 100MA 0-400V | |
| RELAY SPST-NO/NC 120MA 0-350V | |
| Solid State SPST-NO (1 Form A) 4-SIP | |
| Solid State SPST-NO (1 Form A) 6-SMD, Gull Wing | |
| Solid State SPST-NO (1 Form A) Hockey Puck with Heat Sink | |
| Solid State SPST-NO (1 Form A) Hockey Puck | |
| Solid State SPST-NO (1 Form A) Module | |
| SSR RELAY SPST-NC 100MA 0-400V | |
| SSR RELAY SPST-NC 120MA 0-400V | |
| SSR RELAY SPST-NC 130MA 0-350V | |
| SSR RELAY SPST-NC 200MA 0-250V | |
| SSR RELAY SPST-NO 100MA 0-350V | |
| SSR RELAY SPST-NO 100MA 0-400V | |
| SSR RELAY SPST-NO 120MA 0-350V | |
| SSR RELAY SPST-NO 120MA 0-400V | |
| SSR RELAY SPST-NO 130MA 0-350V | |
| SSR RELAY SPST-NO 130MA 0-600V | |
| SSR RELAY SPST-NO 150MA 0-400V | |
| SSR RELAY SPST-NO 180MA 0-200V | |
| SSR RELAY SPST-NO 2.5A 0-60V | |
| SSR RELAY SPST-NO 200MA 0-250V | |
| SSR RELAY SPST-NO 20MA 0-1500V | |
| SSR RELAY SPST-NO 3.3A 0-60V | |
| SSR RELAY SPST-NO 300MA 0-100V | |
| SSR RELAY SPST-NO 300MA 0-600V | |
| SSR RELAY SPST-NO 350MA 0-60V | |
| SSR RELAY SPST-NO 40MA 0-600V | |
| SSR RELAY SPST-NO 500MA 0-40V | |
| SSR RELAY SPST-NO 500MA 0-60V | |
| SSR RELAY SPST-NO 50MA 0-200V | |
| SSR RELAY SPST-NO 550MA 0-60V | |
| SSR RELAY SPST-NO 600MA 0-600V | |
| SSR RELAY SPST-NO 80MA 0-400V | |
| SSR RELAY SPST-NO/NC 500MA 0-60V |
| << Prev | Next >> |