Solid State SPST-NO (1 Form A) Hockey Puck
Relays, Solenoids, & Timers Relays, Solid State, I/O Modules, MOSFET
SSR RELAY SPST-NO 50A 24-280V
24 to 280 V (RMS) Operating Voltage, Panel Mount, SCR AC Output Solid-State Relays
Solid State Relays - Industrial Mount 0.15-50A 3-32VDC
SOLID STATE RELAY, 50A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1544-ND | CWD2450-10 | CWD2450-10 | 70130489 | CWD2450-10 | 37M2290 |
| Product Name | Solid State Relays | Relays, Solenoids, & Timers Relays, Solid State, I/O Modules, MOSFET | Relays - Solid State Relays | Relay;SSR;Random Turn-On;Cur-Rtg 50A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC;Pnl-Mnt | Solid State Relays - Industrial Mount | Solid State Relay, 50A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | Panel; Panel Mount | ||
| Switch Configuration | FormA | |||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 F (-40 C) | ||||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 32 volts |