"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-DIP (0.300"", 7.62mm)"
SSR, MOSFET, SPST-NO, SPST-NC, 50mA, 100mA, 400V; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:400V; Load Current:100mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole RoHS Compliant: Yes
Solid State Relays - PCB Mount
RELAY SPST-NO/NC 100MA 0-400V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 306-1324-ND | 89W0602 | CT774 | CT774 |
| Product Name | Solid State Relays | Ssr, Mosfet, Spst-No, Spst-Nc, 50Ma, 100Ma, 400V; Contact Form Coto Technology | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Switch Configuration | FormA | FormA; FormB; SPST-NO (1 Form A), SPST-NC (1 Form B) | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Input Voltage (Control Signal) Type | DC |