"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm)"
Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 771730-CPC1335PTR
Series: CPC, OptoMOS
Packaging: Reel package
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 100mA
Voltage - Load: 0 ~ 350 V
Family Name: CPC1335P
Categories: Relays
Manufacturer Package: 8-Flatpack
On-State Resistance (Maximum): 35 Ohm
Alternative Parts (Cross-Reference): CPC1335P;
Introduction Date: November 19, 2002
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
SSR RELAY SPST-NO 100MA 0-350V
Solid State Relays - PCB Mount 350V 100mA Single OptoMOS Relay
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 212-CPC1335PTR-ND | 771730-CPC1335PTR | CPC1335PTR | CPC1335PTR |
| Product Name | Solid State Relays | Solid State Relays - CPC1335PTR | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | PCBoard; SMD | Surface Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | DC | DC |