Crydom Corporation Solid State Relays CWA4850-10

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2487-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2487-ND
Solid State Relays CC2487-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CWA4850-10
Solid State Relays - Industrial Mount CWA4850-10
Solid State Relays - Industrial Mount 0.15-50A 90-280VAC

Solid State Relays - Industrial Mount 0.15-50A 90-280VAC

Buy Now Datasheet
Relay;SSR;Random Turn-On;Cur-Rtg 50A;Ctrl-V 90-280V;Vol-Rtg 48-660AC;Pnl-Mnt - 70130481 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Random Turn-On;Cur-Rtg 50A;Ctrl-V 90-280V;Vol-Rtg 48-660AC;Pnl-Mnt
70130481
Relay;SSR;Random Turn-On;Cur-Rtg 50A;Ctrl-V 90-280V;Vol-Rtg 48-660AC;Pnl-Mnt 70130481
1200 Vpeak Transient Overvoltage, Panel Mount, Solid State Relays 1200 V Blocking Low leakage SCR output Zero and random voltage switching LED status indicator Panel mount Intergrated removable finger proof cover User friendly, universal connectors EMC compliant design 1200 V Blocking Low Leakage SCR Output Zero and Random Voltage Switching LED Status Indicator Panel Mount Integrated Removable Fingerproof Cover User Friendly, Universal Connectors EMC Compliant Design Single Pole Normally Open Output

1200 Vpeak Transient Overvoltage, Panel Mount, Solid State Relays

  • 1200 V Blocking
  • Low leakage
  • SCR output
  • Zero and random voltage switching
  • LED status indicator
  • Panel mount
  • Intergrated removable finger proof cover
  • User friendly, universal connectors
  • EMC compliant design
  • 1200 V Blocking
  • Low Leakage
  • SCR Output
  • Zero and Random Voltage Switching
  • LED Status Indicator
  • Panel Mount
  • Integrated Removable Fingerproof Cover
  • User Friendly, Universal Connectors
  • EMC Compliant Design
  • Single Pole
  • Normally Open Output
Supplier's Site
Relays - Solid State Relays - CWA4850-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CWA4850-10
Relays - Solid State Relays CWA4850-10
SSR RELAY SPST-NO 50A 48-660V

SSR RELAY SPST-NO 50A 48-660V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2487-ND CWA4850-10 70130481 CWA4850-10
Product Name Solid State Relays Solid State Relays - Industrial Mount Relay;SSR;Random Turn-On;Cur-Rtg 50A;Ctrl-V 90-280V;Vol-Rtg 48-660AC;Pnl-Mnt Relays - Solid State Relays
Mounting Chassis Mount Panel Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC
Input Voltage (Control Signal) Range 90 to 280 volts 280 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details