Littelfuse, Inc. Solid State Relays CPC1560GS

Description
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CPC1560GS-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CPC1560GS-ND
Solid State Relays CPC1560GS-ND
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - 1350413-CPC1560GS - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1350413-CPC1560GS
Relays - Solid State Relays 1350413-CPC1560GS
Win Source Part Number: 1350413-CPC1560GS Category: Relays - Solid State Relays Series: CPC, OptoMOS® Termination Style: Gull Wing Package: Tube Standard Package: 50 Voltage - Input: 1.22VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 5.6 Ohms Load Current: 600 mA Voltage - Load: 0 V ~ 60 V Mounting Type: Surface Mount Package / Case: 8-SMD (0.300", 7.62mm) Supplier Device Package: 8-SMD ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Base Product Number: CPC1560 California Prop 65: Warning Information

Win Source Part Number: 1350413-CPC1560GS
Category: Relays - Solid State Relays
Series: CPC, OptoMOS®
Termination Style: Gull Wing
Package: Tube
Standard Package: 50
Voltage - Input: 1.22VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 5.6 Ohms
Load Current: 600 mA
Voltage - Load: 0 V ~ 60 V
Mounting Type: Surface Mount
Package / Case: 8-SMD (0.300", 7.62mm)
Supplier Device Package: 8-SMD
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: IXYS Integrated Circuits Division
Base Product Number: CPC1560
California Prop 65: Warning Information

Buy Now Datasheet
Relays - Solid State Relays - CPC1560GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CPC1560GS
Relays - Solid State Relays CPC1560GS
SSR RELAY SPST-NO 600MA 0-60V

SSR RELAY SPST-NO 600MA 0-60V

Supplier's Site
Solid State Relays - PCB Mount - CPC1560GS - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1560GS
Solid State Relays - PCB Mount CPC1560GS
Solid State Relays - PCB Mount 1-Form-A 60V 600mA Solid State Relay

Solid State Relays - PCB Mount 1-Form-A 60V 600mA Solid State Relay

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CPC1560GS-ND 1350413-CPC1560GS CPC1560GS CPC1560GS
Product Name Solid State Relays Relays - Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; Surface Mount Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391002408273 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Specs
Mounting Through Hole
Switch Configuration FormA
Features PC Pin
View Details
Solid State Relays - 2946-859-737-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Relays - 39-G3VH-181E(TR)TR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details