Solid State SPST-NO (1 Form A) Hockey Puck
SSR, 40A, 100VDC; Contact Configuration:SPST-N
SOLID STATE RELAY, 40A, 3.5V-32V, PANEL; Contact Configuration:SPST-N
40 A, Panel Mount, -20 to +80 °C Ambient Operating Temperature, Solid State Relay
7-40 Amp; 0-500 VDC; DC Output
DC output relays feature MOSFET technology for low on-state resistance, assuring easy paralleling and switching capabilities to 40 A at 100 VDC. Lower current models are also available to 500 VDC. All models come in Crydom's standard panel-mount package. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 2500.
Features
SSR RELAY SPST-NO 40A 0-100V
Solid State Relay, 1-P, 40A, 100VDC,
Solid State Relays - Industrial Mount PM IP00 SSR 100VDC 40A,3.5-32VDC In
| Sensata Technologies | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D1D40 | CC1039-ND | 01M7402 | 37M2426 | 70130468 | D1D40 | D1D40 | D1D40 |
| Product Name | 1-DC Series D1D40 Relay | Solid State Relays | Ssr, 40A, 100Vdc; Contact Configuration Sensata/crydom | Solid State Relay, 40A, 3.5V-32V, Panel; Contact Configuration Sensata/crydom | Relay;SSR;Gen Purp;Cur-Rtg 40A;Ctrl-V 3.5-32DC;Vol-Rtg 0-100DC;Pnl-Mnt;4 Pin | Relays - Solid State Relays | CRDM Solid State | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) | -4 to 176 F (-20 to 80 C) | |||||
| Input Current (Control Signal) Range | 0.0150 amps | |||||||
| Maximum Switching Current | 40.00 amps | 40.00 amps | ||||||
| Mounting | Chassis Mount | Panel; Panel | Panel; Panel Mount | Panel | Bracket (Flange) Mount; Chassis Mount | |||
| Switch Configuration | FormA |