Sensata Technologies Series-1 Relay D1225

Description
Ratings from 10A to 40A @ 24-140 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote
Description
Ratings from 10A to 40A @ 24-140 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D1225 is a solid state relay designed for AC control of heavy industrial loads up to 25A at 24-140 VAC with 3-32 VDC input. It features SCR output with zero voltage turn-on, a panel mount design, and a housing with anti-rotation barriers. The unit has a direct bond copper substrate, epoxy-free construction, and complies with UL, CSA, TUV, and CE EN60950-1 standards. It operates from -40 to 80°C, has a dielectric strength of 4000 Vrms, and a thermal resistance junction to case of 0.8°C/W. The case measures 1.0 x 1.75 x 2.25 inches (25.4 x 44.5 x 57.3 mm) with screw terminals. It includes a terminal screw torque specification of 13-15 in-lb for inputs and 18-20 in-lb for loads.

Datasheet Summary
Powered by GS/AI

The D1225 is a solid state relay designed for AC control of heavy industrial loads up to 25A at 24-140 VAC with 3-32 VDC input. It features SCR output with zero voltage turn-on, a panel mount design, and a housing with anti-rotation barriers. The unit has a direct bond copper substrate, epoxy-free construction, and complies with UL, CSA, TUV, and CE EN60950-1 standards. It operates from -40 to 80°C, has a dielectric strength of 4000 Vrms, and a thermal resistance junction to case of 0.8°C/W. The case measures 1.0 x 1.75 x 2.25 inches (25.4 x 44.5 x 57.3 mm) with screw terminals. It includes a terminal screw torque specification of 13-15 in-lb for inputs and 18-20 in-lb for loads.

Suppliers

Company
Product
Description
Supplier Links
Series-1 Relay - D1225 - Sensata Technologies
Attleboro, MA, United States
Series-1 Relay
D1225
Series-1 Relay D1225
Ratings from 10A to 40A @ 24-140 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 10A to 40A @ 24-140 VAC
  • SCR output for heavy industrial loads
  • Zero voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • EMC compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
SSR, PNL MT, IP00, 140VAC/25 A, 3-32VDC IN, 0 CROSS - D1225 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PNL MT, IP00, 140VAC/25 A, 3-32VDC IN, 0 CROSS
D1225
SSR, PNL MT, IP00, 140VAC/25 A, 3-32VDC IN, 0 CROSS D1225
SSR, PNL MT, IP00, 140VAC/25 A, 3-32VDC IN, 0 CROSS

SSR, PNL MT, IP00, 140VAC/25 A, 3-32VDC IN, 0 CROSS

Buy Now
Solid State Relays - D1225 - 867965-D1225 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - D1225
867965-D1225
Solid State Relays - D1225 867965-D1225
Manufacturer: Sensata-Crydom Win Source Part Number: 867965-D1225 Series: 1 Features: Solid State SPST-NO (1 Form A) Hockey Puck Package: Bulk Package: Hockey Puck Mounting: Chassis Mount Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.49.0080 Other Part Number: CC1002, CC1002-NDR

Manufacturer: Sensata-Crydom
Win Source Part Number: 867965-D1225
Series: 1
Features: Solid State SPST-NO (1 Form A) Hockey Puck
Package: Bulk
Package: Hockey Puck
Mounting: Chassis Mount
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.49.0080
Other Part Number: CC1002, CC1002-NDR

Buy Now Datasheet
Solid State Relays - CC1002-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1002-ND
Solid State Relays CC1002-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 24-140AC - 70130428 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 24-140AC
70130428
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 24-140AC 70130428
24 to 280 V (RMS) Voltage Rating, Panel Mount, SPST-NO Contact Form, SCR Output Type, Relays 2.5-125 Amp; 120/240, 480 VAC; AC OutputFeaturing state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: -30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC). Features Zero Voltage and Random Turn-On Switching Panel Mount Internal Snubber 600 V Transient Capability Outputs Normally Open Features AC or DC Control, SCR AC Output Zero Voltage Switching Panel Mount UL, CSA, VDE Approved 2.5-125 Amp; 120/240, 480 VAC; AC Output Features Zero Voltage and Random Turn-On Switching Panel Mount Internal Snubber 600 V Transient Capability Outputs Normally Open

24 to 280 V (RMS) Voltage Rating, Panel Mount, SPST-NO Contact Form, SCR Output Type, Relays
2.5-125 Amp; 120/240, 480 VAC; AC OutputFeaturing state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: -30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC). Features

  • Zero Voltage and Random Turn-On Switching
  • Panel Mount
  • Internal Snubber
  • 600 V Transient Capability
  • Outputs Normally Open
    Features
  • AC or DC Control, SCR AC Output
  • Zero Voltage Switching
  • Panel Mount
  • UL, CSA, VDE Approved
    2.5-125 Amp; 120/240, 480 VAC; AC Output
    Features
  • Zero Voltage and Random Turn-On Switching
  • Panel Mount
  • Internal Snubber
  • 600 V Transient Capability
  • Outputs Normally Open
Supplier's Site
Solid State Relay, 25A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M2433 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
37M2433
Solid State Relay, 25A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom 37M2433
SOLID STATE RELAY, 25A, 3-32VDC, PANEL; Contact Configuration:SPST-N O; Load Current:25A; Operating Voltage Max:140VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 25A, 3-32VDC, PANEL; Contact Configuration:SPST-NO; Load Current:25A; Operating Voltage Max:140VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D1225
Solid State Relays - Industrial Mount D1225
Solid State Relays - Industrial Mount 25A 140V DC

Solid State Relays - Industrial Mount 25A 140V DC

Buy Now Datasheet
Relays - Solid State Relays - D1225 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
D1225
Relays - Solid State Relays D1225
SSR RELAY SPST-NO 25A 24-140V

SSR RELAY SPST-NO 25A 24-140V

Supplier's Site

Technical Specifications

  Sensata Technologies Heilind Electronics, Inc. Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number D1225 D1225 867965-D1225 CC1002-ND 70130428 37M2433 D1225 D1225
Product Name Series-1 Relay SSR, PNL MT, IP00, 140VAC/25 A, 3-32VDC IN, 0 CROSS Solid State Relays - D1225 Solid State Relays Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 24-140AC Solid State Relay, 25A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting PCBoard; Chassis Mount Chassis Mount Panel Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 3 to 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A24125-B - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Series-1 Relay - A1210T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Series-1 Relay - A2490T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 646-1005-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers