Crydom Corporation CS Series CSW2475-10 Relay CSW2475-10

Description
Ratings from 10A to 90A @ 24-280 VAC 3-32 VDC input range Low off-state leakage current (snubberless) SCR output for heavy industrial loads EMC Compliant for reliable operation in harsh environments Replaces the CSD and CSE Series relays Improved SEMS screw and washer Redesigned housing with anti-rotation barriers Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 10A to 90A @ 24-280 VAC 3-32 VDC input range Low off-state leakage current (snubberless) SCR output for heavy industrial loads EMC Compliant for reliable operation in harsh environments Replaces the CSD and CSE Series relays Improved SEMS screw and washer Redesigned housing with anti-rotation barriers Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CS Series CSW2475-10 Relay - CSW2475-10 - Sensata Technologies
Attleboro, MA, United States
CS Series CSW2475-10 Relay
CSW2475-10
CS Series CSW2475-10 Relay CSW2475-10
Ratings from 10A to 90A @ 24-280 VAC 3-32 VDC input range Low off-state leakage current (snubberless) SCR output for heavy industrial loads EMC Compliant for reliable operation in harsh environments Replaces the CSD and CSE Series relays Improved SEMS screw and washer Redesigned housing with anti-rotation barriers Direct bond copper substrate Direct power lead frame Epoxy free design
  • Ratings from 10A to 90A @ 24-280 VAC
  • 3-32 VDC input range
  • Low off-state leakage current (snubberless)
  • SCR output for heavy industrial loads
  • EMC Compliant for reliable operation in harsh environments
  • Replaces the CSD and CSE Series relays
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • Direct bond copper substrate
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CSW2475-10-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CSW2475-10-ND
Solid State Relays CSW2475-10-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CSW2475-10
Solid State Relays - Industrial Mount CSW2475-10
Solid State Relays - Industrial Mount PM IP00 SSR 280Vac /75A,3-32Vdc,RN

Solid State Relays - Industrial Mount PM IP00 SSR 280Vac /75A,3-32Vdc,RN

Buy Now Datasheet
Relays - Solid State Relays - CSW2475-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CSW2475-10
Relays - Solid State Relays CSW2475-10
SSR RELAY SPST-NO 75A 24-280V

SSR RELAY SPST-NO 75A 24-280V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CSW2475-10 CSW2475-10-ND CSW2475-10 CSW2475-10
Product Name CS Series CSW2475-10 Relay Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-353H - 1176469-G3VM-353H - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
View Details
4 suppliers
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Interface Relays - 4341399 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details