Crydom Corporation SSR, PCB MT SIP, 280VAC/5A, 3-15VDC, 0 CROSS CX240D5

Description
SSR, PCB MT SIP, 280VAC/5A, 3-15VDC, 0 CROSS
Request a Quote Datasheet
Description
SSR, PCB MT SIP, 280VAC/5A, 3-15VDC, 0 CROSS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR, PCB MT SIP, 280VAC/5A, 3-15VDC, 0 CROSS - CX240D5 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PCB MT SIP, 280VAC/5A, 3-15VDC, 0 CROSS
CX240D5
SSR, PCB MT SIP, 280VAC/5A, 3-15VDC, 0 CROSS CX240D5
SSR, PCB MT SIP, 280VAC/5A, 3-15VDC, 0 CROSS

SSR, PCB MT SIP, 280VAC/5A, 3-15VDC, 0 CROSS

Buy Now
Solid State Relays - CX240D5 - 1030871-CX240D5 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - CX240D5
1030871-CX240D5
Solid State Relays - CX240D5 1030871-CX240D5
Manufacturer: Crydom Co. Win Source Part Number: 1030871-CX240D5 Packaging: Bulk Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 3 to 15VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 5A Voltage - Load: 12 to 280 V Family Name: CX240D5 Categories: Relays Status: Active Case / Package: 4-SIP Alternative Parts (Cross-Reference): CX240D5-B; Introduction Date: January 24, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automation & Process Control

Manufacturer: Crydom Co.
Win Source Part Number: 1030871-CX240D5
Packaging: Bulk
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 3 to 15VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 5A
Voltage - Load: 12 to 280 V
Family Name: CX240D5
Categories: Relays
Status: Active
Case / Package: 4-SIP
Alternative Parts (Cross-Reference): CX240D5-B;
Introduction Date: January 24, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automation & Process Control

Buy Now Datasheet
Solid State Relays - CC1063-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1063-ND
Solid State Relays CC1063-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Relays - Solid State Relays - CX240D5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CX240D5
Relays - Solid State Relays CX240D5
SSR RELAY SPST-NO 5A 12-280V

SSR RELAY SPST-NO 5A 12-280V

Supplier's Site
CRDM Solid State - CX240D5 - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Solid State
CX240D5
CRDM Solid State CX240D5
SOLID STATE RELAY

SOLID STATE RELAY

Supplier's Site
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 0.06-5A;Ctrl-V 3-15DC;Vol-Rtg 12-280V - 70131354 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 0.06-5A;Ctrl-V 3-15DC;Vol-Rtg 12-280V
70131354
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 0.06-5A;Ctrl-V 3-15DC;Vol-Rtg 12-280V 70131354
CX Series AC Output SIP Relay 5 Amp; 120, 240, 380, 480 VAC; AC SIP Package Crydom's family of SPST-NO relays achieves one of the highest power switching capability in a PC-mounted air-cooled package. Advanced features include exceptional steady state current, plus ultra-high surge ratings. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 4000. Available Option: -B — Normally closed (CX240D5 only). M Series: MP packaging (relay is inserted into plastic case filled with epoxy). Features AC or DC Control, SCR Output Ultra-High Surge Rating UL, CSA, VDE Approved

CX Series AC Output SIP Relay
5 Amp; 120, 240, 380, 480 VAC; AC SIP Package
Crydom's family of SPST-NO relays achieves one of the highest power switching capability in a PC-mounted air-cooled package. Advanced features include exceptional steady state current, plus ultra-high surge ratings. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 4000. Available Option: -B — Normally closed (CX240D5 only). M Series: MP packaging (relay is inserted into plastic case filled with epoxy).
Features

  • AC or DC Control, SCR Output
  • Ultra-High Surge Rating
  • UL, CSA, VDE Approved
Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CX240D5
Solid State Relays - PCB Mount CX240D5
Solid State Relays - PCB Mount PCB SIP SSR 280Vac 5A, 3-15Vdc,ZC

Solid State Relays - PCB Mount PCB SIP SSR 280Vac 5A, 3-15Vdc,ZC

Buy Now Datasheet
Solid State Relay, 5A, 3-15Vdc, Th; Contact Configuration Sensata/crydom - 37M2334 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 5A, 3-15Vdc, Th; Contact Configuration Sensata/crydom
37M2334
Solid State Relay, 5A, 3-15Vdc, Th; Contact Configuration Sensata/crydom 37M2334
SOLID STATE RELAY, 5A, 3-15VDC, TH; Contact Configuration:SPST-N O; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC RoHS Compliant: Yes

SOLID STATE RELAY, 5A, 3-15VDC, TH; Contact Configuration:SPST-NO; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Ssr, 5A, 240Vac, 3-15Vdc; Contact Configuration Sensata/crydom - 01M7281 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 5A, 240Vac, 3-15Vdc; Contact Configuration Sensata/crydom
01M7281
Ssr, 5A, 240Vac, 3-15Vdc; Contact Configuration Sensata/crydom 01M7281
SSR, 5A, 240VAC, 3-15VDC; Contact Configuration:SPST-N O; Load Current:5A; Operating Voltage Max:280Vrms; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Voltage Turn On; Operating Voltage Min:12Vrms; Control RoHS Compliant: Yes

SSR, 5A, 240VAC, 3-15VDC; Contact Configuration:SPST-NO; Load Current:5A; Operating Voltage Max:280Vrms; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Voltage Turn On; Operating Voltage Min:12Vrms; Control RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CX240D5 1030871-CX240D5 CC1063-ND CX240D5 CX240D5 70131354 CX240D5 37M2334 01M7281
Product Name SSR, PCB MT SIP, 280VAC/5A, 3-15VDC, 0 CROSS Solid State Relays - CX240D5 Solid State Relays Relays - Solid State Relays CRDM Solid State Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 0.06-5A;Ctrl-V 3-15DC;Vol-Rtg 12-280V Solid State Relays - PCB Mount Solid State Relay, 5A, 3-15Vdc, Th; Contact Configuration Sensata/crydom Ssr, 5A, 240Vac, 3-15Vdc; Contact Configuration Sensata/crydom
Mounting PCBoard; Through Hole PCBoard Through Hole PCBoard PCBoard; Through Hole PCBoard; PCB
Input Voltage (Control Signal) Type DC DC DC
Input Voltage (Control Signal) Range 3 to 15 volts 3 to 15 volts 15 volts
Switch Configuration FormA
Operating Temp 14 to 176 F (-10 to 80 C) -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - G3VM101PR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390070247048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - 448-PVT412SPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers