DigiKey Datasheets for Solid State Relays

Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
"Solid State SPST-NC (1 Form B) 4-SOP (0.173"", 4.40mm)"
"Solid State SPST-NC (1 Form B) x 2 8-SOP (0.173"", 4.40mm Width)"
"Solid State SPST-NO (1 Form A) 16-SOIC (0.295"", 7.50mm Width), 12 Leads"
"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SOP (0.173"", 4.40mm Width)"
Solid State 3PST-NO (3 Form A) Module
Solid State SPST-NO (1 Form A) 4-SIP
Solid State SPST-NO (1 Form A) Hockey Puck
Solid State SPST-NO (1 Form A) Module
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Solid State SPST-NO (1 Form A) x 2 Hockey Puck
SSR RELAY SPST-NO 10MA 0-1500V
SSR RELAY SPST-NO 3.5A 0-40V
SSR RELAY SPST-NO 5A 0-20V
SSR RELAY SPST-NO 600MA 0-60V

<< Prev Next >>