IXYS Corporation Solid State Relays CPC2017NTR

Description
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.150"", 3.81mm Width)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.150"", 3.81mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-CPC2017NTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC2017NTRDKR-ND
Solid State Relays 212-CPC2017NTRDKR-ND
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.150"", 3.81mm Width)"

"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.150"", 3.81mm Width)"

Buy Now Datasheet
Solid State Relays - 212-CPC2017NTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC2017NTR-ND
Solid State Relays 212-CPC2017NTR-ND
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.150"", 3.81mm Width)"

"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.150"", 3.81mm Width)"

Buy Now Datasheet
Solid State Relays - 212-CPC2017NTRCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC2017NTRCT-ND
Solid State Relays 212-CPC2017NTRCT-ND
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.150"", 3.81mm Width)"

"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.150"", 3.81mm Width)"

Buy Now Datasheet
Solid State Relays - CPC2017NTR - 1030002-CPC2017NTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - CPC2017NTR
1030002-CPC2017NTR
Solid State Relays - CPC2017NTR 1030002-CPC2017NTR
Manufacturer: IXYS Win Source Part Number: 1030002-CPC2017NTR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 60 V Categories: Relays Status: Active Max On Resistance: 16 Ohm Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1030002-CPC2017NTR
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 60 V
Categories: Relays
Status: Active
Max On Resistance: 16 Ohm
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Relays - Solid State Relays
CPC2017NTR
Relays - Solid State Relays CPC2017NTR
SSR RELAY SPST-NO 120MA 0-60V

SSR RELAY SPST-NO 120MA 0-60V

Supplier's Site
Solid State Relays - PCB Mount - CPC2017NTR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC2017NTR
Solid State Relays - PCB Mount CPC2017NTR
Solid State Relays - PCB Mount DUAL, 1-FORM-A 60V, 120mA, 8-Pin

Solid State Relays - PCB Mount DUAL, 1-FORM-A 60V, 120mA, 8-Pin

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-CPC2017NTRDKR-ND 1030002-CPC2017NTR CPC2017NTR CPC2017NTR
Product Name Solid State Relays Solid State Relays - CPC2017NTR Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Spst-No, 250Vac, 5A; Contact Configuration Finder - 58T2511 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting PCBoard; PCB
Approvals RoHS
View Details
Solid State Relays - 2946-859-758-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Solid State Relays - PCB Mount - G3TB-ODX03P-US DC5-24 - VAST STOCK CO., LIMITED
Specs
Approvals RoHS
View Details
2 suppliers