Coto Technology Solid State Relays CS126

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 306-1335-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
306-1335-ND
Solid State Relays 306-1335-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - 1171792-CS126 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1171792-CS126
Relays - Solid State Relays 1171792-CS126
Win Source Part Number: 1171792-CS126 Category: Relays>Solid State Relays Series: COTOMOS™ Termination Style: Gull Wing Package: Tube Standard Package: 50 Mounting: SMD (SMT) Voltage - Input: 1.4VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 500 mOhms Load Current: 2 A Voltage - Load: 0 V ~ 40 V Package / Case: 6-SMD (0.300", 7.62mm) Supplier Device Package: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Coto Technology Other Names: 306-1335 Product Status: Obsolete

Win Source Part Number: 1171792-CS126
Category: Relays>Solid State Relays
Series: COTOMOS™
Termination Style: Gull Wing
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Voltage - Input: 1.4VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 500 mOhms
Load Current: 2 A
Voltage - Load: 0 V ~ 40 V
Package / Case: 6-SMD (0.300", 7.62mm)
Supplier Device Package: 6-SMD
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: Coto Technology
Other Names: 306-1335
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CS126
Solid State Relays - PCB Mount CS126
Solid State Relays - PCB Mount

Solid State Relays - PCB Mount

Buy Now
Ssr, Mosfet, Spst-No, 50Ma, 2A, 40V; Contact Form Coto Technology - 89W0566 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, Spst-No, 50Ma, 2A, 40V; Contact Form Coto Technology
89W0566
Ssr, Mosfet, Spst-No, 50Ma, 2A, 40V; Contact Form Coto Technology 89W0566
SSR, MOSFET, SPST-NO, 50mA, 2A, 40V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:2A; MOSFET Relay Package Style:SMD-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SSR, MOSFET, SPST-NO, 50mA, 2A, 40V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:2A; MOSFET Relay Package Style:SMD-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - CS126 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CS126
Relays - Solid State Relays CS126
SSR RELAY SPST-NO 2A 0-40V

SSR RELAY SPST-NO 2A 0-40V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 306-1335-ND 1171792-CS126 CS126 89W0566 CS126
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount Ssr, Mosfet, Spst-No, 50Ma, 2A, 40V; Contact Form Coto Technology Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390000068273 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - 2946-286-723-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details