Solid State SPST-NO (1 Form A) x 2 Hockey Puck
SSR RELAY SPST-NO 40A 24-280V
SOLID STATE RELAY, 40A, 15-32VDC, PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2394-ND | D2440DE-10 | 51AC7264 | D2440DE-10 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relay, 40A, 15-32Vdc, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 15 to 32 volts |