SSR RELAY, PANEL MOUNT, IP00, 280VAC/110A, 3-32VDC IN, INSTA
Solid State SPST-NO (1 Form A) Hockey Puck
110 A (RMS) Current Rating Surface and Panel Mounting Solid State Relay
10-125 Amp; 120, 240 VAC; AC Output
Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC).
Features
Solid State Relays - Industrial Mount PM IP00 280VAC/110 A, 3-32VDC In, RN
SOLID STATE RELAY, 110A, 4-32VDC, PANEL; Contact Configuration:SPST-N
SSR RELAY SPST-NO 110A 24-280V
| Sensata Technologies | Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D24110-10 | D24110-10 | CC1903-ND | 70131358 | D24110-10 | 37M2450 | D24110-10 |
| Product Name | Series-1 Relay | SSR RELAY, PANEL MOUNT, IP00, 280VAC/110A, 3-32VDC IN, INSTA | Solid State Relays | Relay;SSR;Random Turn-On;SPST-NO;Cur-Rtg 110A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC | Solid State Relays - Industrial Mount | Solid State Relay, 110A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 212 F (-40 to 100 C) | -40 to 176 F (-40 to 80 C) | ||||
| Mounting | Chassis Mount | Panel | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |||
| Switch Configuration | FormA | ||||||
| Approvals | RoHS | UL, CE | RoHS | RoHS | |||
| Input Voltage (Control Signal) Type | DC | DC |