Solid State SPST-NO (1 Form A) Hockey Puck
SCR Output, 48 to 660 V (RMS) Voltage Rating, CW48 Series Panel Mounted High Voltage Relay
Solid State Relays - Industrial Mount 0.15-90A AC CONTROL
SSR RELAY SPST-NO 90A 48-660V
SOLID STATE RELAY, 90A, 90V-280V, PANEL; Contact Configuration:SPST-N
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2389-ND | 70130482 | CWA4890 | CWA4890 | 37M2269 |
| Product Name | Solid State Relays | Relay; SSR; Zero-Switching; Cur-Rtg 90A; Ctrl-V 90-280AC; Vol-Rtg 48-660AC; Pnl- | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Solid State Relay, 90A, 90V-280V, Panel; Contact Configuration Sensata/crydom |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | AC | AC | |||
| Input Voltage (Control Signal) Range | 90 to 280 volts | 180 volts |