Sensata Technologies SSR, PNL MT, IP00, 530VAC/40 A, 3-32VDC IN, 0 CROSS D4840

Description
SSR, PNL MT, IP00, 530VAC/40 A, 3-32VDC IN, 0 CROSS
Request a Quote Datasheet
Description
SSR, PNL MT, IP00, 530VAC/40 A, 3-32VDC IN, 0 CROSS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR, PNL MT, IP00, 530VAC/40 A, 3-32VDC IN, 0 CROSS - D4840 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PNL MT, IP00, 530VAC/40 A, 3-32VDC IN, 0 CROSS
D4840
SSR, PNL MT, IP00, 530VAC/40 A, 3-32VDC IN, 0 CROSS D4840
SSR, PNL MT, IP00, 530VAC/40 A, 3-32VDC IN, 0 CROSS

SSR, PNL MT, IP00, 530VAC/40 A, 3-32VDC IN, 0 CROSS

Buy Now
Solid State Relays - CC1073-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1073-ND
Solid State Relays CC1073-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
CRDM Solid State - D4840 - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Solid State
D4840
CRDM Solid State D4840
SOLID STATE RELAY, 40A, 480VAC

SOLID STATE RELAY, 40A, 480VAC

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D4840
Solid State Relays - Industrial Mount D4840
Solid State Relays - Industrial Mount PM IP00 530VAC/40A 3-32VDC In, ZC

Solid State Relays - Industrial Mount PM IP00 530VAC/40A 3-32VDC In, ZC

Buy Now Datasheet
Relay;Solid State;SPST-NO;Cur-Rtg. 40A;Vol-Rtg. 48-480VAC;Ctrl 3-32VDC;Panel - 70130437 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;Solid State;SPST-NO;Cur-Rtg. 40A;Vol-Rtg. 48-480VAC;Ctrl 3-32VDC;Panel
70130437
Relay;Solid State;SPST-NO;Cur-Rtg. 40A;Vol-Rtg. 48-480VAC;Ctrl 3-32VDC;Panel 70130437
10-125 Amp; 120, 240 VAC; AC Output Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC). Features AC or DC Control, SCR AC Output Zero Voltage Switching Panel Mount UL, CSA, VDE Approved 2.5-125 Amp; 120/240, 480 VAC; AC Output Features Zero Voltage and Random Turn-On Switching Panel Mount Internal Snubber 600 V Transient Capability Outputs Normally Open

10-125 Amp; 120, 240 VAC; AC Output
Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC).
Features

  • AC or DC Control, SCR AC Output
  • Zero Voltage Switching
  • Panel Mount
  • UL, CSA, VDE Approved
    2.5-125 Amp; 120/240, 480 VAC; AC Output
    Features
  • Zero Voltage and Random Turn-On Switching
  • Panel Mount
  • Internal Snubber
  • 600 V Transient Capability
  • Outputs Normally Open
Supplier's Site
Relays - Solid State Relays - D4840 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
D4840
Relays - Solid State Relays D4840
SSR RELAY SPST-NO 40A 80-530V

SSR RELAY SPST-NO 40A 80-530V

Supplier's Site
Solid State Relay, Spst, 4-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M2480 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
37M2480
Solid State Relay, Spst, 4-32Vdc, Panel; Contact Configuration Sensata/crydom 37M2480
SOLID STATE RELAY, SPST, 4-32VDC, PANEL; Contact Configuration:SPST-N O; Load Current:40A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 4-32VDC, PANEL; Contact Configuration:SPST-NO; Load Current:40A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Galco Industrial Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number D4840 CC1073-ND D4840 D4840 70130437 D4840 37M2480
Product Name SSR, PNL MT, IP00, 530VAC/40 A, 3-32VDC IN, 0 CROSS Solid State Relays CRDM Solid State Solid State Relays - Industrial Mount Relay;Solid State;SPST-NO;Cur-Rtg. 40A;Vol-Rtg. 48-480VAC;Ctrl 3-32VDC;Panel Relays - Solid State Relays Solid State Relay, Spst, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, Spst, 5A, 48-265Vac; Contact Configuration Finder - 70AH0694 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail, Panel
Approvals RoHS
View Details
Specs
Application Type General
Mounting Socket or Plug-in Style; Socketable
Switch Configuration FormC
View Details
Solid-state relay module - 788-710 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers
G3VM-201G□/S5 MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-201G2 - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers