Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 50A 24-280V
SOLID STATE RELAY, 24-280VAC, 50A, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Voltage Turn On; Operating Voltage Min:24VAC; ControlRoHS Compliant: Yes
SSR, 24-280VAC, 50A, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC
SSR,Panel Mount, IP00, 280VAC/50A,
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2228-ND | D2450K | 34AC1475 | 51AC7265 | D2450K | D2450K |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relay, 24-280Vac, 50A, Panel; Contact Configuration Sensata/crydom | Ssr, 24-280Vac, 50A, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | CRDM Solid State |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel | Panel; Panel Mount | ||
| Switch Configuration | FormA | |||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC | |||||
| Input Voltage (Control Signal) Range | 3 to 32 volts |