The CPC1343GRTR is a 4-pin surface-mount, normally open solid state relay with a 60 V blocking voltage and 900 mA RMS continuous load current capability. It features an isolation barrier of 5000 V RMS and an on-resistance of up to 0.8 Ω. The relay operates with a maximum LED control current of 3 mA and is rated for an ambient temperature range of -40 °C to +105 °C. It meets UL E76270, CSA 1172007, and TUV EN 62368-1 standards. The device is packaged in a surface-mount format and is supplied in a 1000-reel configuration.
1-FORM-A, OPTOMOS 60V 0.8 OHMS 4
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 212-CPC1343GRTR-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 221 F (-40 to 105 C) |