Sensata Technologies Solid State Relays CWU2425

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2425-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2425-ND
Solid State Relays CC2425-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - CWU2425 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CWU2425
Relays - Solid State Relays CWU2425
SSR RELAY SPST-NO 25A 24-280V

SSR RELAY SPST-NO 25A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CWU2425
Solid State Relays - Industrial Mount CWU2425
Solid State Relays - Industrial Mount PM IP20 SSR 280Vac/ 25A,Univ input,ZC

Solid State Relays - Industrial Mount PM IP20 SSR 280Vac/ 25A,Univ input,ZC

Buy Now Datasheet
Solid State Relay, 25A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom - 41X6072 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom
41X6072
Solid State Relay, 25A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom 41X6072
SOLID STATE RELAY, 25A, 20-48VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 25A, 20-48VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2425-ND CWU2425 CWU2425 41X6072
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 25A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC; DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2600-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relays - 2946-857-1432-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Interface Relays - 7761421 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details