The CPC1961GS is an 8-pin surface mount dual single-pole AC solid state relay with optically isolated SCR outputs, rated for 260 V rms operating voltage and 250 mA rms load current per pole, and 600 V blocking voltage. It features zero-crossing detection for low EMI switching and provides 3750 V rms isolation between input and output circuits. The device is offered in an 8-pin SMD package with dimensions of 9.652 mm x 7.620 mm, and complies with UL Recognized Component File 69938 and CSA Certified Component File 043639. It operates over a temperature range of -40°C to +85°C and is classified as MSL 1 for moisture sensitivity.
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | CPC1961GS-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |