Crydom Corporation Solid State Relays CWU2410-10

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2535-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2535-ND
Solid State Relays CC2535-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relay, 10A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom - 41X6065 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 10A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom
41X6065
Solid State Relay, 10A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom 41X6065
SOLID STATE RELAY, 10A, 20-48VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 10A, 20-48VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - CWU2410-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CWU2410-10
Relays - Solid State Relays CWU2410-10
SSR RELAY SPST-NO 10A 24-280V

SSR RELAY SPST-NO 10A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CWU2410-10
Solid State Relays - Industrial Mount CWU2410-10
Solid State Relays - Industrial Mount PM IP20 SSR 280Vac/ 10A,Univ input,RN

Solid State Relays - Industrial Mount PM IP20 SSR 280Vac/ 10A,Univ input,RN

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2535-ND 41X6065 CWU2410-10 CWU2410-10
Product Name Solid State Relays Solid State Relay, 10A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays Solid State Relays - Industrial Mount
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 20 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Bracket (Flange) Mount; Chassis Mount
View Details
Solid State Relays - 2946-859-740-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Interface Relays - 3340301 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details