Solid State SPST-NO (1 Form A) x 2 Hockey Puck
SSR, DUAL, PNL MT, IP00, 280 VAC/25A, 4-15VDC, 0 CROSS
SCR Output, Panel Mount, -40 to +80 °C Ambient Operating Temperature Range, Dual Relays
25-40 Amp; 120/240, 480 VAC
Two totally independent AC output relays come in a single standard panel-mount package. Utilizing an AC switch output with internal snubber, relays provide greater protection against false triggering. Model choices include zero-voltage or random turn-on (phase controllable) switching. Operating Temperature Range: –40°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Non-zero cross, instantaneous turn-on.
Features
SSR RELAY SPST-NO 25A 24-280V
SSR, DUAL, 25A, 240VAC; Contact Configuration:DPST-N
SOLID STATE RELAY, 25A, 4-32VDC, PANEL; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount 25A 280VAC DUAL
| DigiKey | Heilind Electronics, Inc. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1121-ND | D2425D | 70131396 | D2425D | 01M7412 | 37M2456 | D2425D |
| Product Name | Solid State Relays | SSR, DUAL, PNL MT, IP00, 280 VAC/25A, 4-15VDC, 0 CROSS | Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 4-15DC;Vol-Rtg 24-280AC;Pnl-Mnt | Relays - Solid State Relays | Ssr, Dual, 25A, 240Vac; Contact Configuration Sensata/crydom | Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | Panel; Panel | Panel; Panel Mount | ||
| Switch Configuration | FormA | ||||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||||
| Input Voltage (Control Signal) Type | DC | DC | |||||
| Input Voltage (Control Signal) Range | 4 to 15 volts | 15 volts |