Manufacturer: IXYS
Win Source Part Number: 867092-CPC2025NTR
Series: CPC, OptoMOS®
Features: Solid State SPST-NO (1 Form A) x 2 8-SOP (0.150", 3.81mm Width)
Package: Reel - TR
Package: 8-SOP (0.150", 3.81mm Width)
Mounting: Surface Mount
Family Name: CPC2025
Categories: Relays
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Other Part Number: 212-CPC2025NTR, CPC2025NTR-ND, 212-CPC2025NTRCT, 212-CPC2025NTRDKR
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.150"", 3.81mm Width)"
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.150"", 3.81mm Width)"
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.150"", 3.81mm Width)"
Solid State Relays - PCB Mount Dual SP-NO SS OptoMOS Relay
SSR RELAY SPST-NO 120MA 0-400V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 867092-CPC2025NTR | 212-CPC2025NTR-ND | CPC2025NTR | CPC2025NTR |
| Product Name | Solid State Relays - CPC2025NTR | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard; Surface Mount | PCBoard | Surface Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) |