Crydom Corporation 1-DC Series D1D60 Relay D1D60

Description
Ratings from 60 A to 100 A @ 100 VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
Request a Quote Datasheet
Description
Ratings from 60 A to 100 A @ 100 VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-DC Series D1D60 Relay - D1D60 - Sensata Technologies
Attleboro, MA, United States
1-DC Series D1D60 Relay
D1D60
1-DC Series D1D60 Relay D1D60
Ratings from 60 A to 100 A @ 100 VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
  • Ratings from 60 A to 100 A @ 100 VDC
  • Mosfet Output
  • UL Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • DC control
  • EMC Compliant to Level 3
  • Epoxy Free Design
Supplier's Site Datasheet
SSR RELAY, PANEL MOUNT, IP00, 100VDC/60A, 3.5-32VDC IN, FET - D1D60 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR RELAY, PANEL MOUNT, IP00, 100VDC/60A, 3.5-32VDC IN, FET
D1D60
SSR RELAY, PANEL MOUNT, IP00, 100VDC/60A, 3.5-32VDC IN, FET D1D60
SSR RELAY, PANEL MOUNT, IP00, 100VDC/60A, 3.5-32VDC IN, FET

SSR RELAY, PANEL MOUNT, IP00, 100VDC/60A, 3.5-32VDC IN, FET

Buy Now
Solid State Relays - CC1683-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1683-ND
Solid State Relays CC1683-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relay, 60A, 3.5V-32V, Panel; Contact Configuration Sensata/crydom - 41X6669 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 60A, 3.5V-32V, Panel; Contact Configuration Sensata/crydom
41X6669
Solid State Relay, 60A, 3.5V-32V, Panel; Contact Configuration Sensata/crydom 41X6669
SOLID STATE RELAY, 60A, 3.5V-32V, PANEL; Contact Configuration:SPST-N O; Load Current:60A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes

SOLID STATE RELAY, 60A, 3.5V-32V, PANEL; Contact Configuration:SPST-NO; Load Current:60A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes

Supplier's Site
Ssr, 60A, 100V, Sip; Contact Configuration Sensata/crydom - 60R2614 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 60A, 100V, Sip; Contact Configuration Sensata/crydom
60R2614
Ssr, 60A, 100V, Sip; Contact Configuration Sensata/crydom 60R2614
SSR, 60A, 100V, SIP; Contact Configuration:SPST-N O; Load Current:60A; Operating Voltage Max:100VDC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:0VDC; Control Voltage Min:3.5VDC; RoHS Compliant: Yes

SSR, 60A, 100V, SIP; Contact Configuration:SPST-NO; Load Current:60A; Operating Voltage Max:100VDC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:0VDC; Control Voltage Min:3.5VDC; RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - D1D60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
D1D60
Relays - Solid State Relays D1D60
SSR RELAY SPST-NO 60A 0-100V

SSR RELAY SPST-NO 60A 0-100V

Supplier's Site
PANEL MOUNT DC OUTPUT SSR - 70130702 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL MOUNT DC OUTPUT SSR
70130702
PANEL MOUNT DC OUTPUT SSR 70130702
PANEL MOUNT DC OUTPUT SSR

PANEL MOUNT DC OUTPUT SSR

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D1D60
Solid State Relays - Industrial Mount D1D60
Solid State Relays - Industrial Mount PM IP00 SSR 100VDC /60A,3.5-32VDC In

Solid State Relays - Industrial Mount PM IP00 SSR 100VDC /60A,3.5-32VDC In

Buy Now Datasheet

Technical Specifications

  Sensata Technologies Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number D1D60 D1D60 CC1683-ND 41X6669 60R2614 D1D60 70130702 D1D60
Product Name 1-DC Series D1D60 Relay SSR RELAY, PANEL MOUNT, IP00, 100VDC/60A, 3.5-32VDC IN, FET Solid State Relays Solid State Relay, 60A, 3.5V-32V, Panel; Contact Configuration Sensata/crydom Ssr, 60A, 100V, Sip; Contact Configuration Sensata/crydom Relays - Solid State Relays PANEL MOUNT DC OUTPUT SSR Solid State Relays - Industrial Mount
Operating Temp -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C) -4 to 176 F (-20 to 80 C) -22 to 176 F (-30 to 80 C)
Input Current (Control Signal) Range 0.0150 amps
Maximum Switching Current 100.00 amps 60.00 amps
Mounting Chassis Mount Panel; Panel Mount Panel; Panel Bracket (Flange) Mount; Chassis Mount Panel
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2450T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - 857-718 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
3 suppliers
Solid State Interface Relays - 9186995 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details