Coto Technology Solid State Relays CS774

Description
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 306-1323-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
306-1323-ND
Solid State Relays 306-1323-ND
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
CS774
Relays - Solid State Relays CS774
RELAY SPST-NO/NC 100MA 0-400V

RELAY SPST-NO/NC 100MA 0-400V

Supplier's Site
Ssr, Mosfet, Spst-No, Spst-Nc, 50Ma, 100Ma, 400V; Contact Form Coto Technology - 89W0583 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, Spst-No, Spst-Nc, 50Ma, 100Ma, 400V; Contact Form Coto Technology
89W0583
Ssr, Mosfet, Spst-No, Spst-Nc, 50Ma, 100Ma, 400V; Contact Form Coto Technology 89W0583
SSR, MOSFET, SPST-NO, SPST-NC, 50mA, 100mA, 400V; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:400V; Load Current:100mA; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount RoHS Compliant: Yes

SSR, MOSFET, SPST-NO, SPST-NC, 50mA, 100mA, 400V; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:400V; Load Current:100mA; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CS774
Solid State Relays - PCB Mount CS774
Solid State Relays - PCB Mount

Solid State Relays - PCB Mount

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 306-1323-ND CS774 89W0583 CS774
Product Name Solid State Relays Relays - Solid State Relays Ssr, Mosfet, Spst-No, Spst-Nc, 50Ma, 100Ma, 400V; Contact Form Coto Technology Solid State Relays - PCB Mount
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; FormB; SPST-NO (1 Form A), SPST-NC (1 Form B)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.31 - Modular Solid State Relay 30A - 773182308071 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Specs
Mounting Through Hole
Features Solder Hook
View Details
Solid State Relays - 2946-859-762-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relays - Z3094-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers