Solid State SPST-NO (1 Form A) Hockey Puck
SSR, PNL MT, IP00, 280VAC/12 5A,3-32VDC IN, 0 CROSS
SSR RELAY SPST-NO 125A 24-280V
SPST-NO Contact Form, SCR Output, Panel Mounted Solid-State Relays
10-125 Amp; 120, 240 VAC; AC Output
Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC).
Features
SOLID STATE RELAY, 125A, 4-32VDC, PANEL; Contact Configuration:SPST-N
SOLID STATE RELAY, 125A, 240VAC. ZER
Solid State Relays - Industrial Mount 125A 240V DC INPUT
| Sensata Technologies | DigiKey | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Galco Industrial Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D24125 | CC1143-ND | D24125 | D24125 | 70131359 | 37M2451 | D24125 | D24125 |
| Product Name | Series-1 Relay | Solid State Relays | SSR, PNL MT, IP00, 280VAC/12 5A,3-32VDC IN, 0 CROSS | Relays - Solid State Relays | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 125A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC | Solid State Relay, 125A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom | CRDM Solid State | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 212 F (-40 to 100 C) | -40 to 176 F (-40 to 80 C) | |||||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | Panel; Panel Mount | ||||
| Switch Configuration | FormA | |||||||
| Input Voltage (Control Signal) Type | DC | DC | ||||||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 32 volts |