Crydom Corporation Solid State Relays CWA2425-10

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1534-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1534-ND
Solid State Relays CC1534-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - CWA2425-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CWA2425-10
Relays - Solid State Relays CWA2425-10
SSR RELAY SPST-NO 25A 24-280V

SSR RELAY SPST-NO 25A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CWA2425-10
Solid State Relays - Industrial Mount CWA2425-10
Solid State Relays - Industrial Mount 0.15-25A 90-280VAC

Solid State Relays - Industrial Mount 0.15-25A 90-280VAC

Buy Now Datasheet
Relay;SSR;Random Turn-On;Cur-Rtg 25A;Ctrl-V 90-280V;Vol-Rtg 24-280AC;Pnl-Mnt - 70130463 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Random Turn-On;Cur-Rtg 25A;Ctrl-V 90-280V;Vol-Rtg 24-280AC;Pnl-Mnt
70130463
Relay;SSR;Random Turn-On;Cur-Rtg 25A;Ctrl-V 90-280V;Vol-Rtg 24-280AC;Pnl-Mnt 70130463
24 to 280 V (RMS) Operating Voltage, Panel Mount, SCR AC Output Solid-State Relays 600 V blocking Low leakage SCR output Zero and random voltage switching LED status indicator Intergrated removable fingerproof cover User friendly, universal connectors EMC Compliant design 600 V Blocking Low Leakage SCR Output Zero and Random Voltage Switching LED Status Indicator Panel Mount Integrated Removable Fingerproof Cover User Friendly, Universal Connectors EMC Compliant Design Single Pole Normally Open Output

24 to 280 V (RMS) Operating Voltage, Panel Mount, SCR AC Output Solid-State Relays

  • 600 V blocking
  • Low leakage
  • SCR output
  • Zero and random voltage switching
  • LED status indicator
  • Intergrated removable fingerproof cover
  • User friendly, universal connectors
  • EMC Compliant design
  • 600 V Blocking
  • Low Leakage
  • SCR Output
  • Zero and Random Voltage Switching
  • LED Status Indicator
  • Panel Mount
  • Integrated Removable Fingerproof Cover
  • User Friendly, Universal Connectors
  • EMC Compliant Design
  • Single Pole
  • Normally Open Output
Supplier's Site
Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Sensata/crydom - 37M2235 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Sensata/crydom
37M2235
Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Sensata/crydom 37M2235
SOLID STATE RELAY, 25A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 25A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1534-ND CWA2425-10 CWA2425-10 70130463 37M2235
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Relay;SSR;Random Turn-On;Cur-Rtg 25A;Ctrl-V 90-280V;Vol-Rtg 24-280AC;Pnl-Mnt Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Sensata/crydom
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C) -40 F (-40 C)
Input Voltage (Control Signal) Type AC
Input Voltage (Control Signal) Range 90 to 280 volts 280 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC1093-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type AC
View Details
4 suppliers
Solid-state relay module - 857-727 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
3 suppliers
Solid State Interface Relays - 2846557 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details