SSR, PNL MT, IP00, 100VDC/7A , 3.5-32VDC IN, FET OUTPUT
Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 7 AMP, 0-100VDC
SSR RELAY SPST-NO 7A 0-100V
SOLID STATE RELAY, 7A, 3.5V-32VDC, PANEL; Contact Configuration:SPST-N
SSR, 7A, 100VDC; Contact Configuration:SPST-N
7 A , MOSFET Output, Panel Mounted Solid-State Relays
7-40 Amp; 0-500 VDC; DC Output
DC output relays feature MOSFET technology for low on-state resistance, assuring easy paralleling and switching capabilities to 40 A at 100 VDC. Lower current models are also available to 500 VDC. All models come in Crydom's standard panel-mount package. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 2500.
Features
Solid State Relays - Industrial Mount PM IP00 SSR 100VDC 7A, 3.5-32VDC In
| Sensata Technologies | Heilind Electronics, Inc. | DigiKey | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D1D07 | D1D07 | CC1036-ND | D1D07 | D1D07 | 37M2423 | 01M7399 | 70130465 | D1D07 |
| Product Name | 1-DC Series D1D07 Relay | SSR, PNL MT, IP00, 100VDC/7A , 3.5-32VDC IN, FET OUTPUT | Solid State Relays | CRDM Solid State | Relays - Solid State Relays | Solid State Relay, 7A, 3.5V-32Vdc, Panel; Contact Configuration Sensata/crydom | Ssr, 7A, 100Vdc; Contact Configuration Sensata/crydom | Relay;SSR;Gen Purp;Cur-Rtg 7A;Ctrl-V 3.5-32DC;Vol-Rtg 0-100DC;Pnl-Mnt;4 Pin | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) | -4 to 176 F (-20 to 80 C) | ||||||
| Input Current (Control Signal) Range | 0.0150 amps | ||||||||
| Maximum Switching Current | 40.00 amps | 7.00 amps | |||||||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | Panel; Panel | Panel | ||||
| Switch Configuration | FormA |