DigiKey Datasheets for Solid State Relays

Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
"Solid State SPST-NC (1 Form B) 4-DIP (0.300"", 7.62mm)"
"Solid State SPST-NC (1 Form B) 4-SMD (0.300"", 7.62mm)"
"Solid State SPST-NC (1 Form B) 4-SOP (0.173"", 4.40mm)"
"Solid State SPST-NC (1 Form B) 6-DIP (0.300"", 7.62mm)"
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NC (1 Form B) 6-SOP (0.173"", 4.40mm)"
"Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)"
"Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NC (1 Form B) x 2 8-SOP (0.173"", 4.40mm Width)"
"Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.079"", 2.00mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.096"", 2.45mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.179"", 4.55mm)"
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 6 Leads"
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-DIP (0.300"", 7.62mm)"
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SOP (0.173"", 4.40mm Width)"
350V, 110MA, 3,750VRMS, MOS FET
60V, 700MA, 3,750VRMS, MOS FET R
High Frequency SSR (20GHz)
HIGH TEMP VOLTAGE DRIVEN SSR
S-VSON(L) PACKAGE MOSFET RELAYS
SLIM SOP 4 PACKAGE MOSFET RELAY
Solid State 3PST-NO (3 Form A) Module
Solid State 3PST-NO (3 Form A)
Solid State SPDT (1 Form C) Module
Solid State SPST-NO (1 Form A) 4-LDFN
Solid State SPST-NO (1 Form A) 4-SIP
Solid State SPST-NO (1 Form A) Module
Solid State SPST-NO (1 Form A), Hybrid
Solid State SPST-NO (1 Form A)
SOP4 MOSFET RELAY
SS 1FORMB RELAY 1.2A@60V SMT
SS Relay Low Cap Low Res
SSR 10A OUT 36VDC IN 4-10VDC NON
SSR 10A OUT 36VDC IN 4-30VDC NON
SSR 4A OUT 275 VAC, IN 4-30 VDC
SSR 4A OUT 460 VAC, IN 30VAC/VDC
SSR 4A OUT 60VDC IN 240VAC/DC NO
SSR 4A OUT 60VDC IN 4-30VDC NONE
SSR 6A OUT 36VDC IN 30VDC NONE U
SSR RELAY SPST-NO 1.4A 0-60V
SSR RELAY SPST-NO 120MA 0-400V
SSR RELAY SPST-NO 250MA 0-40V
SSR RELAY SPST-NO 3A 0-60V
SSR RELAY SPST-NO 450MA 0-20V
SSR RELAY SPST-NO 4A 12-460V
SSR RELAY SPST-NO 500MA 0-60V
SSR RELAY SPST-NO 90MA 0-400V

<< Prev Next >>