Manufacturer: IXYS
Win Source Part Number: 1011079-CPC1016NTR
Packaging: Digi-Reel
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 100mA
Voltage - Load: 0 to 100 V
Family Name: CPC1016NTR
Categories: Relays
Status: Active
Max On Resistance: 16 Ohm
Case / Package: 4-SOP (2.54mm)
Alternative Parts (Cross-Reference): CPC1016N;
Introduction Date: January 10, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"
Solid State Relays - PCB Mount 1-Form-A 100V 100mA Solid State Relay
SSR RELAY SPST-NO 100MA 0-100V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1011079-CPC1016NTR | 212-CPC1016NTR-ND | CPC1016NTR | CPC1016NTR |
| Product Name | Solid State Relays - CPC1016NTR | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard; SMD (SMT) | PCBoard | Surface Mount | |
| Input Voltage (Control Signal) Type | DC | DC | ||
| Input Voltage (Control Signal) Range | 1.2 volts | 1.2 volts | ||
| Switch Configuration | FormA |