SSR RELAY, PANEL MOUNT, IP20, 280VAC/10A, 4-32VDC IN, ZERO C
Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 10A 24-280V
SOLID STATE RELAY, 10A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
24 to 280 V (RMS) Operating Voltage, Panel Mount, SCR AC Output Solid-State Relays
Solid State Relays - Industrial Mount 0.15-10A DC CONTROL
| Heilind Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CWD2410 | CC1539-ND | CWD2410 | 37M2274 | 70130483 | CWD2410 |
| Product Name | SSR RELAY, PANEL MOUNT, IP20, 280VAC/10A, 4-32VDC IN, ZERO C | Solid State Relays | Relays - Solid State Relays | Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom | Relay;SSR;Zero-Switching;Cur-Rtg 10A;Ctrl-V 32DC;Vol-Rtg 24-280AC;Pnl-Mnt;4 Pin | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | Panel | ||
| Switch Configuration | FormA | |||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 F (-40 C) | ||||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 32 volts |