Solid State SPST-NO (1 Form A) Hockey Puck
SSR, PNL MT, IP00, 280VAC/50 A, 3-32VDC IN, INSTANTANEOU
SSR RELAY SPST-NO 50A 24-280V
Solid State Relays - Industrial Mount 50A 240VAC DC
50 A (RMS) Current Rating Surface and Panel Mountind Solid State Relay
10-125 Amp; 120, 240 VAC; AC Output
Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC).
Features
SOLID STATE RELAY, 50A, 4-32VDC, PANEL; Contact Configuration:SPST-N
| Sensata Technologies | DigiKey | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D2450-10 | CC1082-ND | D2450-10 | D2450-10 | D2450-10 | 70130443 | 37M2467 |
| Product Name | Series-1 Relay | Solid State Relays | SSR, PNL MT, IP00, 280VAC/50 A, 3-32VDC IN, INSTANTANEOU | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Relay;SSR;Random Turn-On;SPST-NO;Cur-Rtg 50A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC | Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | Panel; Panel Mount | |||
| Switch Configuration | FormA | ||||||
| Input Voltage (Control Signal) Type | DC | DC | |||||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 32 volts |