Sensata Technologies Series-1 Relay D2450-B

Description
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series-1 Relay - D2450-B - Sensata Technologies
Attleboro, MA, United States
Series-1 Relay
D2450-B
Series-1 Relay D2450-B
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 10A to 125A @ 24-280 VAC
  • SCR output for heavy industrial loads
  • Zero voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • EMC compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC1992-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1992-ND
Solid State Relays CC1992-ND
Solid State SPST-NC (1 Form B) Hockey Puck

Solid State SPST-NC (1 Form B) Hockey Puck

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
D2450-B
Relays - Solid State Relays D2450-B
SSR RELAY SPST-NO 50A 24-280V

SSR RELAY SPST-NO 50A 24-280V

Supplier's Site
Solid State Relay, 50A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M2466 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 50A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
37M2466
Solid State Relay, 50A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom 37M2466
SOLID STATE RELAY, 50A, 3-32VDC, PANEL; Contact Configuration:SPST-N O; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 50A, 3-32VDC, PANEL; Contact Configuration:SPST-NO; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D2450-B
Solid State Relays - Industrial Mount D2450-B
Solid State Relays - Industrial Mount PM IP00 280VAC/50A , 3-32VDC In, ZC

Solid State Relays - Industrial Mount PM IP00 280VAC/50A , 3-32VDC In, ZC

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number D2450-B CC1992-ND D2450-B 37M2466 D2450-B
Product Name Series-1 Relay Solid State Relays Relays - Solid State Relays Solid State Relay, 50A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1208-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
4 suppliers
Series-1 Relay - A2410T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - CC2629-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
5 suppliers
Series-1 Relay - A4825 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
6 suppliers