Win Source Part Number: 1342322-CX240D5R
Category: Relays - Solid State Relays
Series: CX
Termination Style: PC Pin
Package: Bulk
Standard Package: 50
Voltage - Input: 3 ~ 15VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Load Current: 5 A
Voltage - Load: 12 V ~ 280 V
Mounting Type: Through Hole
Package / Case: 4-SIP
Supplier Device Package: 4-SIP
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.49.0055
Mfr: Sensata-Crydom
Base Product Number: CX240D
California Prop 65: Warning Information
Solid State SPST-NO (1 Form A) 4-SIP
Solid State Relays - PCB Mount PCB SIP SSR 280Vac 5A, 3-15Vdc,RN
SSR RELAY SPST-NO 5A 12-280V
CX Series AC Output SIP Relay
5 Amp; 120, 240, 380, 480 VAC; AC SIP Package
Crydom's family of SPST-NO relays achieves one of the highest power switching capability in a PC-mounted air-cooled package. Advanced features include exceptional steady state current, plus ultra-high surge ratings. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 4000. Available Option: -B — Normally closed (CX240D5 only). M Series: MP packaging (relay is inserted into plastic case filled with epoxy).
Features
| Win Source Electronics | DigiKey | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1342322-CX240D5R | CC1119-ND | CX240D5R | CX240D5R | CX240D5R | 70131355 |
| Product Name | Relays - Solid State Relays | Solid State Relays | CRDM Solid State | Solid State Relays - PCB Mount | Relays - Solid State Relays | Relay;SSR;Random Turn-On;SPST-NO;Cur-Rtg 0.06-5A;Ctrl-V 3-15DC;Vol-Rtg 12-280V |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | PCBoard | ||
| Input Voltage (Control Signal) Type | DC | DC | DC | |||
| Input Voltage (Control Signal) Range | 3 to 15 volts | 3 to 15 volts | 15 volts | |||
| Switch Configuration | FormA | |||||
| Operating Temp | 14 to 176 F (-10 to 80 C) | -22 to 176 F (-30 to 80 C) |