Crydom Corporation Solid State Relays CXE240A5

Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1333-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1333-ND
Solid State Relays CC1333-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CXE240A5
Solid State Relays - PCB Mount CXE240A5
Solid State Relays - PCB Mount PCB SIP SSR 280Vac 5A, 18-36Vac,ZC

Solid State Relays - PCB Mount PCB SIP SSR 280Vac 5A, 18-36Vac,ZC

Buy Now Datasheet
Relays - Solid State Relays - CXE240A5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CXE240A5
Relays - Solid State Relays CXE240A5
SSR RELAY SPST-NO 5A 12-280V

SSR RELAY SPST-NO 5A 12-280V

Supplier's Site
Solid State Relay, 5A, 18-36Vac, Th; Contact Configuration Sensata/crydom - 37M2324 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 5A, 18-36Vac, Th; Contact Configuration Sensata/crydom
37M2324
Solid State Relay, 5A, 18-36Vac, Th; Contact Configuration Sensata/crydom 37M2324
SOLID STATE RELAY, 5A, 18-36VAC, TH; Contact Configuration:SPST-N O; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC RoHS Compliant: Yes

SOLID STATE RELAY, 5A, 18-36VAC, TH; Contact Configuration:SPST-NO; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1333-ND CXE240A5 CXE240A5 37M2324
Product Name Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays Solid State Relay, 5A, 18-36Vac, Th; Contact Configuration Sensata/crydom
Mounting PCBoard Through Hole PCBoard; Through Hole
Switch Configuration FormA
Operating Temp 14 to 176 F (-10 to 80 C) -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type AC
Input Voltage (Control Signal) Range 18 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1252-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Basic solid-state relay - 857-181 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Interface Relays - 2846575 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details