Zilog Relays -Solid State Relays CPC1909J

Description
Manufacturer: IXYS Integrated Circuits Division Category: Relays -Solid State Relays Series: CPC, OptoMOS® Package: Bulk Package / Case: ISOPLUS264™ Supplier Device Package: ISOPLUS264™ On-State Resistance (Max): 100 mOhms Base Product Number: CPC1909 Output Type: AC, DC Circuit: SPST-NO (1 Form A)
Request a Quote Datasheet
Description
Manufacturer: IXYS Integrated Circuits Division Category: Relays -Solid State Relays Series: CPC, OptoMOS® Package: Bulk Package / Case: ISOPLUS264™ Supplier Device Package: ISOPLUS264™ On-State Resistance (Max): 100 mOhms Base Product Number: CPC1909 Output Type: AC, DC Circuit: SPST-NO (1 Form A)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays -Solid State Relays -  - Win Source Electronics
Laguna Hills, CA, United States
Relays -Solid State Relays
Relays -Solid State Relays
Manufacturer: IXYS Integrated Circuits Division Category: Relays -Solid State Relays Series: CPC, OptoMOS® Package: Bulk Package / Case: ISOPLUS264™ Supplier Device Package: ISOPLUS264™ On-State Resistance (Max): 100 mOhms Base Product Number: CPC1909 Output Type: AC, DC Circuit: SPST-NO (1 Form A)

Manufacturer: IXYS Integrated Circuits Division
Category: Relays -Solid State Relays
Series: CPC, OptoMOS®
Package: Bulk
Package / Case: ISOPLUS264™
Supplier Device Package: ISOPLUS264™
On-State Resistance (Max): 100 mOhms
Base Product Number: CPC1909
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)

Buy Now Datasheet
Solid State Relays - 212-CPC1909J-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1909J-ND
Solid State Relays 212-CPC1909J-ND
Solid State SPST-NO (1 Form A) ISOPLUS264™

Solid State SPST-NO (1 Form A) ISOPLUS264™

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1909J
Solid State Relays - PCB Mount CPC1909J
Solid State Relays - PCB Mount 60V Single Pole 60V Power Relay

Solid State Relays - PCB Mount 60V Single Pole 60V Power Relay

Buy Now Datasheet
Relays - Solid State Relays - CPC1909J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CPC1909J
Relays - Solid State Relays CPC1909J
SSR RELAY SPST-NO 6.5A 0-60V

SSR RELAY SPST-NO 6.5A 0-60V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-CPC1909J-ND CPC1909J CPC1909J
Product Name Relays -Solid State Relays Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 30A, 48-480Vac; Contact Configuration Finder - 76AC0294 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Electromechanical Relays & Contactors - 1-1617038-1 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid State Relays - 2946-859-796-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
4 suppliers
Solid State Relays - G3CN-202PL-DC12-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers