Solid State SPST-NO (1 Form A) Hockey Puck
SSR Relay, Panel Mount, IP00, 60VDC/100A, 3.5-32VDC In, FET Output, TP
Solid State Relays - Industrial Mount SOLID STATE RELAY 60 VDC
SSR RELAY SPST-NO 100A 1-60V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | D06D100H-ND | 83AC7910 | D06D100H | D06D100H |
| Product Name | Solid State Relays | Ssr Relay, Panel Mount, Ip00, 60Vdc/100A, 3.5-32Vdc In, Fet Output, Tp Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 to 212 F (-40 to 100 C) |