Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY, PANEL MOUNT, I 280VAC/90A, 3-32VDC IN, I
SOLID STATE RELAY, 90A, 4-32VDC, PANEL; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount 90A 240VAC DC
SSR RELAY SPST-NO 90A 24-280V
| Sensata Technologies | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D2490-10 | CC1083-ND | D2490-10 | 37M2473 | D2490-10 | D2490-10 |
| Product Name | Series-1 Relay | Solid State Relays | SSR RELAY, PANEL MOUNT, I 280VAC/90A, 3-32VDC IN, I | Solid State Relay, 90A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |||
| Switch Configuration | FormA | |||||
| Input Voltage (Control Signal) Type | DC | |||||
| Input Voltage (Control Signal) Range | 3 to 32 volts |