Sensata Technologies Series-1 Relay D2475-10

Description
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series-1 Relay - D2475-10 - Sensata Technologies
Attleboro, MA, United States
Series-1 Relay
D2475-10
Series-1 Relay D2475-10
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 10A to 125A @ 24-280 VAC
  • SCR output for heavy industrial loads
  • Zero voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • EMC compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC1993-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1993-ND
Solid State Relays CC1993-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
SSR, PNL MT, IP00, 280VAC/75 A, 3-32VDC IN, INSTANTANEOUS - D2475-10 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PNL MT, IP00, 280VAC/75 A, 3-32VDC IN, INSTANTANEOUS
D2475-10
SSR, PNL MT, IP00, 280VAC/75 A, 3-32VDC IN, INSTANTANEOUS D2475-10
SSR, PNL MT, IP00, 280VAC/75 A, 3-32VDC IN, INSTANTANEOUS

SSR, PNL MT, IP00, 280VAC/75 A, 3-32VDC IN, INSTANTANEOUS

Buy Now
Solid State Relay, 75A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M2470 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 75A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
37M2470
Solid State Relay, 75A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom 37M2470
SOLID STATE RELAY, 75A, 4-32VDC, PANEL; Contact Configuration:SPST-N O; Load Current:75A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 75A, 4-32VDC, PANEL; Contact Configuration:SPST-NO; Load Current:75A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - D2475-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
D2475-10
Relays - Solid State Relays D2475-10
SSR RELAY SPST-NO 75A 24-280V

SSR RELAY SPST-NO 75A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D2475-10
Solid State Relays - Industrial Mount D2475-10
Solid State Relays - Industrial Mount RELAY RANDOM FIRE AC

Solid State Relays - Industrial Mount RELAY RANDOM FIRE AC

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number D2475-10 CC1993-ND D2475-10 37M2470 D2475-10 D2475-10
Product Name Series-1 Relay Solid State Relays SSR, PNL MT, IP00, 280VAC/75 A, 3-32VDC IN, INSTANTANEOUS Solid State Relay, 75A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS RoHS RoHS
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Bracket (Flange) Mount; Chassis Mount
View Details
Solid State Relays - 646-1243-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers
Series-1 Relay - A1240ET - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Series-1 Relay - A4890T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details