Crydom Corporation SSR, PCB MT SIP, 660VAC/5A, 3-15VDC, 0 CROSS CX480D5

Description
SSR, PCB MT SIP, 660VAC/5A, 3-15VDC, 0 CROSS
Request a Quote Datasheet
Description
SSR, PCB MT SIP, 660VAC/5A, 3-15VDC, 0 CROSS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR, PCB MT SIP, 660VAC/5A, 3-15VDC, 0 CROSS - CX480D5 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PCB MT SIP, 660VAC/5A, 3-15VDC, 0 CROSS
CX480D5
SSR, PCB MT SIP, 660VAC/5A, 3-15VDC, 0 CROSS CX480D5
SSR, PCB MT SIP, 660VAC/5A, 3-15VDC, 0 CROSS

SSR, PCB MT SIP, 660VAC/5A, 3-15VDC, 0 CROSS

Buy Now
Solid State Relays - CX480D5 - 771948-CX480D5 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - CX480D5
771948-CX480D5
Solid State Relays - CX480D5 771948-CX480D5
Manufacturer: Crydom Co. Win Source Part Number: 771948-CX480D5 Series: CX Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Package: 4-SIP Voltage - Input: 4 ~ 15VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 5A Voltage - Load: 48 ~ 660 V Family Name: CX480D5 Categories: Relays Manufacturer Package: 4-SIP Alternative Parts (Cross-Reference): SKA11440; Introduction Date: January 24, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Crydom Co.
Win Source Part Number: 771948-CX480D5
Series: CX
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 4-SIP
Voltage - Input: 4 ~ 15VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 5A
Voltage - Load: 48 ~ 660 V
Family Name: CX480D5
Categories: Relays
Manufacturer Package: 4-SIP
Alternative Parts (Cross-Reference): SKA11440;
Introduction Date: January 24, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Solid State Relays - CC1065-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1065-ND
Solid State Relays CC1065-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 0.06-5A;Ctrl-V 4-15DC;Vol-Rtg 48-660V - 70131392 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 0.06-5A;Ctrl-V 4-15DC;Vol-Rtg 48-660V
70131392
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 0.06-5A;Ctrl-V 4-15DC;Vol-Rtg 48-660V 70131392
CX Series AC Output SIP Relay 5 Amp; 120, 240, 380, 480 VAC; AC SIP Package Crydom's family of SPST-NO relays achieves one of the highest power switching capability in a PC-mounted air-cooled package. Advanced features include exceptional steady state current, plus ultra-high surge ratings. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 4000. Available Option: -B — Normally closed (CX240D5 only). M Series: MP packaging (relay is inserted into plastic case filled with epoxy). Features AC or DC Control, SCR Output Ultra-High Surge Rating UL, CSA, VDE Approved

CX Series AC Output SIP Relay
5 Amp; 120, 240, 380, 480 VAC; AC SIP Package
Crydom's family of SPST-NO relays achieves one of the highest power switching capability in a PC-mounted air-cooled package. Advanced features include exceptional steady state current, plus ultra-high surge ratings. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 4000. Available Option: -B — Normally closed (CX240D5 only). M Series: MP packaging (relay is inserted into plastic case filled with epoxy).
Features

  • AC or DC Control, SCR Output
  • Ultra-High Surge Rating
  • UL, CSA, VDE Approved
Supplier's Site
CRDM Solid State - CX480D5 - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Solid State
CX480D5
CRDM Solid State CX480D5
SOLID STATE RELAY

SOLID STATE RELAY

Supplier's Site
Solid State Relay, 5A, 4-15Vdc, Th; Contact Configuration Sensata/crydom - 37M2341 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 5A, 4-15Vdc, Th; Contact Configuration Sensata/crydom
37M2341
Solid State Relay, 5A, 4-15Vdc, Th; Contact Configuration Sensata/crydom 37M2341
SOLID STATE RELAY, 5A, 4-15VDC, TH; Contact Configuration:SPST-N O; Load Current:5A; Operating Voltage Max:660VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 5A, 4-15VDC, TH; Contact Configuration:SPST-NO; Load Current:5A; Operating Voltage Max:660VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site
Relays - Solid State Relays - CX480D5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CX480D5
Relays - Solid State Relays CX480D5
SSR RELAY SPST-NO 5A 48-660V

SSR RELAY SPST-NO 5A 48-660V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CX480D5
Solid State Relays - PCB Mount CX480D5
Solid State Relays - PCB Mount PCB SIP SSR 660Vac 5A, 3-15Vdc,ZC

Solid State Relays - PCB Mount PCB SIP SSR 660Vac 5A, 3-15Vdc,ZC

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics DigiKey Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CX480D5 771948-CX480D5 CC1065-ND 70131392 CX480D5 37M2341 CX480D5 CX480D5
Product Name SSR, PCB MT SIP, 660VAC/5A, 3-15VDC, 0 CROSS Solid State Relays - CX480D5 Solid State Relays Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 0.06-5A;Ctrl-V 4-15DC;Vol-Rtg 48-660V CRDM Solid State Solid State Relay, 5A, 4-15Vdc, Th; Contact Configuration Sensata/crydom Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; Through Hole PCBoard PCBoard PCBoard; Through Hole Through Hole
Input Voltage (Control Signal) Type DC DC DC
Input Voltage (Control Signal) Range 4 to 15 volts 4 to 15 volts 15 volts
Switch Configuration FormA
Operating Temp 14 to 176 F (-10 to 80 C) -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391082309073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Input Voltage (Control Signal) Type AC
View Details
Electromechanical Relays & Contactors - 1-1617543-2 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid-state relay module - 2042-7204 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers
Solid State Relays - G3VM-401H - 1040602-G3VM-401H - Win Source Electronics
Specs
Mounting PCBoard; SMD (SMT)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.15 volts
View Details
5 suppliers