Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 40A 0-200V
Solid State Relays - Industrial Mount PM IP00 SSR 200VDC /40A, 3.5-32VDC In
SOLID STATE RELAY, 40A, 3.5-32VDC, PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:200VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes
DC output relays feature MOSFET technology for low on-state resistance, assuring easy paralleling and switching capabilities to 40 A at 100 VDC. Lower current models are also available to 500 VDC. All models come in Crydom's standard panel-mount package. Operating Temperature Range is from –40°C to 80°C.
Features
| Sensata Technologies | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D2D40L | CC1995-ND | D2D40L | D2D40L | 73M2289 | 70130889 |
| Product Name | 1-DCL Series Relay | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Solid State Relay, 40A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom | Relay; Optically Coupled; SSR; Gen Purpose; CUR-RTG; CTRL-V 3.5-32; CUR-RTG 40A |
| Operating Temp | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) | ||||
| Input Current (Control Signal) Range | 0.0150 amps | |||||
| Maximum Switching Current | 40.00 amps | |||||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | Panel | ||
| Switch Configuration | FormA |