Zilog Solid State Relays CPC1114NTR

Description
"Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-CPC1114NTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1114NTR-ND
Solid State Relays 212-CPC1114NTR-ND
"Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)"

"Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)"

Buy Now Datasheet
Solid State Relays - 212-CPC1114NTRCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1114NTRCT-ND
Solid State Relays 212-CPC1114NTRCT-ND
"Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)"

"Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)"

Buy Now Datasheet
Solid State Relays - 212-CPC1114NTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1114NTRDKR-ND
Solid State Relays 212-CPC1114NTRDKR-ND
"Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)"

"Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)"

Buy Now Datasheet
Solid State Relays - CPC1114NTR - 771726-CPC1114NTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - CPC1114NTR
771726-CPC1114NTR
Solid State Relays - CPC1114NTR 771726-CPC1114NTR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771726-CPC1114NTR Series: * Family Name: CPC1114N Categories: Relays Alternative Parts (Cross-Reference): CPC1114N; ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 771726-CPC1114NTR
Series: *
Family Name: CPC1114N
Categories: Relays
Alternative Parts (Cross-Reference): CPC1114N;
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relays - Solid State Relays - CPC1114NTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CPC1114NTR
Relays - Solid State Relays CPC1114NTR
SSR RELAY SPST-NC 400MA 0-60V

SSR RELAY SPST-NC 400MA 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1114NTR
Solid State Relays - PCB Mount CPC1114NTR
Solid State Relays - PCB Mount SP, Normally-Closed OptoMOS Relay

Solid State Relays - PCB Mount SP, Normally-Closed OptoMOS Relay

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-CPC1114NTR-ND 771726-CPC1114NTR CPC1114NTR CPC1114NTR
Product Name Solid State Relays Solid State Relays - CPC1114NTR Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard Surface Mount
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390070067048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Electromechanical Relays & Contactors - 1617038-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid-state relay module - 788-730 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers
Solid State Relays - G3VM-21PR10(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers