Solid State SPST-NO (1 Form A) Hockey Puck
SSR Relay, Panel Mount, IP00, 140VAC/25A, 3-32VDC In, Zero Cross, w/Standoffs
SSR RELAY SPST-NO 25A 24-140V
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-140 VAC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2392-ND | 83AC7919 | D1225K | D1225K |
| Product Name | Solid State Relays | Ssr Relay, Panel Mount, Ip00, 140Vac/25A, 3-32Vdc In, Zero Cross, W/standoffs Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) |