Crydom Corporation SSR, PCB MT SIP, 280VAC/5A, 15-32VDC, 0 CROSS CXE240D5

Description
SSR, PCB MT SIP, 280VAC/5A, 15-32VDC, 0 CROSS
Request a Quote Datasheet
Description
SSR, PCB MT SIP, 280VAC/5A, 15-32VDC, 0 CROSS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR, PCB MT SIP, 280VAC/5A, 15-32VDC, 0 CROSS - CXE240D5 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PCB MT SIP, 280VAC/5A, 15-32VDC, 0 CROSS
CXE240D5
SSR, PCB MT SIP, 280VAC/5A, 15-32VDC, 0 CROSS CXE240D5
SSR, PCB MT SIP, 280VAC/5A, 15-32VDC, 0 CROSS

SSR, PCB MT SIP, 280VAC/5A, 15-32VDC, 0 CROSS

Buy Now
Solid State Relays - CC1064-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1064-ND
Solid State Relays CC1064-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Solid State Relay, 5A, 15-32Vdc, Th; Contact Configuration Sensata/crydom - 37M2326 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 5A, 15-32Vdc, Th; Contact Configuration Sensata/crydom
37M2326
Solid State Relay, 5A, 15-32Vdc, Th; Contact Configuration Sensata/crydom 37M2326
SOLID STATE RELAY, 5A, 15-32VDC, TH; Contact Configuration:SPST-N O; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC RoHS Compliant: Yes

SOLID STATE RELAY, 5A, 15-32VDC, TH; Contact Configuration:SPST-NO; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CXE240D5
Solid State Relays - PCB Mount CXE240D5
Solid State Relays - PCB Mount PCB SIP SSR 280Vac 5A, 15-32Vdc,ZC

Solid State Relays - PCB Mount PCB SIP SSR 280Vac 5A, 15-32Vdc,ZC

Buy Now Datasheet
Relays - Solid State Relays - CXE240D5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CXE240D5
Relays - Solid State Relays CXE240D5
SSR RELAY SPST-NO 5A 12-280V

SSR RELAY SPST-NO 5A 12-280V

Supplier's Site
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 0.06-5A;Ctrl-V 15-32DC;Vol-Rtg 12-280V - 70131389 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 0.06-5A;Ctrl-V 15-32DC;Vol-Rtg 12-280V
70131389
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 0.06-5A;Ctrl-V 15-32DC;Vol-Rtg 12-280V 70131389
CX Series AC Output SIP Relay 5 Amp; 120, 240, 380, 480 VAC; AC SIP Package Crydom's family of SPST-NO relays achieves one of the highest power switching capability in a PC-mounted air-cooled package. Advanced features include exceptional steady state current, plus ultra-high surge ratings. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 4000. Available Option: -B — Normally closed (CX240D5 only). M Series: MP packaging (relay is inserted into plastic case filled with epoxy). Features AC or DC Control, SCR Output Ultra-High Surge Rating UL, CSA, VDE Approved

CX Series AC Output SIP Relay
5 Amp; 120, 240, 380, 480 VAC; AC SIP Package
Crydom's family of SPST-NO relays achieves one of the highest power switching capability in a PC-mounted air-cooled package. Advanced features include exceptional steady state current, plus ultra-high surge ratings. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 4000. Available Option: -B — Normally closed (CX240D5 only). M Series: MP packaging (relay is inserted into plastic case filled with epoxy).
Features

  • AC or DC Control, SCR Output
  • Ultra-High Surge Rating
  • UL, CSA, VDE Approved
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CXE240D5 CC1064-ND 37M2326 CXE240D5 CXE240D5 70131389
Product Name SSR, PCB MT SIP, 280VAC/5A, 15-32VDC, 0 CROSS Solid State Relays Solid State Relay, 5A, 15-32Vdc, Th; Contact Configuration Sensata/crydom Solid State Relays - PCB Mount Relays - Solid State Relays Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 0.06-5A;Ctrl-V 15-32DC;Vol-Rtg 12-280V
Mounting PCBoard PCBoard; Through Hole Through Hole PCBoard
Switch Configuration FormA
Operating Temp 14 to 176 F (-10 to 80 C) -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 15 to 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2425T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Basic solid-state relay - 857-164 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Interface Relays - 9187008 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details
Guardmaster MSR41 Controller Relay - 440R-P221AGS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers