Crydom Corporation Solid State Relays CWA2425E

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1974-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1974-ND
Solid State Relays CC1974-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - CWA2425E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CWA2425E
Relays - Solid State Relays CWA2425E
SSR RELAY SPST-NO 25A 24-280V

SSR RELAY SPST-NO 25A 24-280V

Supplier's Site
Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Sensata/crydom - 37M2236 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Sensata/crydom
37M2236
Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Sensata/crydom 37M2236
SOLID STATE RELAY, 25A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 25A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CWA2425E
Solid State Relays - Industrial Mount CWA2425E
Solid State Relays - Industrial Mount 0.15-25A 18-36VAC

Solid State Relays - Industrial Mount 0.15-25A 18-36VAC

Buy Now Datasheet
Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 24AC;Vol-Rtg 24-280AC;Pnl-Mnt - 70130537 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 24AC;Vol-Rtg 24-280AC;Pnl-Mnt
70130537
Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 24AC;Vol-Rtg 24-280AC;Pnl-Mnt 70130537
24 to 280 V (RMS) Operating Voltage, Panel Mount, SCR AC Output Solid-State Relays 600 V blocking Low leakage SCR output Zero and random voltage switching LED status indicator Intergrated removable fingerproof cover User friendly, universal connectors EMC Compliant design 600 V Blocking Low Leakage SCR Output Zero and Random Voltage Switching LED Status Indicator Panel Mount Integrated Removable Fingerproof Cover User Friendly, Universal Connectors EMC Compliant Design Single Pole Normally Open Output

24 to 280 V (RMS) Operating Voltage, Panel Mount, SCR AC Output Solid-State Relays

  • 600 V blocking
  • Low leakage
  • SCR output
  • Zero and random voltage switching
  • LED status indicator
  • Intergrated removable fingerproof cover
  • User friendly, universal connectors
  • EMC Compliant design
  • 600 V Blocking
  • Low Leakage
  • SCR Output
  • Zero and Random Voltage Switching
  • LED Status Indicator
  • Panel Mount
  • Integrated Removable Fingerproof Cover
  • User Friendly, Universal Connectors
  • EMC Compliant Design
  • Single Pole
  • Normally Open Output
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1974-ND CWA2425E 37M2236 CWA2425E 70130537
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 24AC;Vol-Rtg 24-280AC;Pnl-Mnt
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount Panel
Switch Configuration FormA
Approvals RoHS RoHS RoHS UL, CSA, VDE, CE, EMC
Operating Temp -40 to 176 F (-40 to 80 C) -40 F (-40 C)
Input Voltage (Control Signal) Type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2425ET - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - 857-707 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0050 amps
View Details
3 suppliers
Solid State Interface Relays - 7761443 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Safety Relay - 348844 - Radwell International
Allen-Bradley / Rockwell Automation
View Details