Crydom Corporation D2W Series Relay D2W202F

Description
SIP SSR Ratings to 3.5 A @ 280 VAC DC Control Zero-Crossing (Resistive Loads) Output Internal Snubber Network
Request a Quote Datasheet
Description
SIP SSR Ratings to 3.5 A @ 280 VAC DC Control Zero-Crossing (Resistive Loads) Output Internal Snubber Network
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2W Series Relay - D2W202F - Sensata Technologies
Attleboro, MA, United States
D2W Series Relay
D2W202F
D2W Series Relay D2W202F
SIP SSR Ratings to 3.5 A @ 280 VAC DC Control Zero-Crossing (Resistive Loads) Output Internal Snubber Network
  • SIP SSR
  • Ratings to 3.5 A @ 280 VAC
  • DC Control
  • Zero-Crossing (Resistive Loads) Output
  • Internal Snubber Network
Supplier's Site Datasheet
Solid State Relays - CC1069-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1069-ND
Solid State Relays CC1069-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
SSR, PCB MT SIP, 280VAC/2A, 3-32VDC IN, 0 CROSS - D2W202F - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PCB MT SIP, 280VAC/2A, 3-32VDC IN, 0 CROSS
D2W202F
SSR, PCB MT SIP, 280VAC/2A, 3-32VDC IN, 0 CROSS D2W202F
SSR, PCB MT SIP, 280VAC/2A, 3-32VDC IN, 0 CROSS

SSR, PCB MT SIP, 280VAC/2A, 3-32VDC IN, 0 CROSS

Buy Now
Solid State Relay, 2A, 3V-32Vdc, Th; Contact Configuration Sensata/crydom - 37M2441 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 2A, 3V-32Vdc, Th; Contact Configuration Sensata/crydom
37M2441
Solid State Relay, 2A, 3V-32Vdc, Th; Contact Configuration Sensata/crydom 37M2441
SOLID STATE RELAY, 2A, 3V-32VDC, TH; Contact Configuration:SPST-N O; Load Current:2A; Operating Voltage Max:280Vrms; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:24Vrms RoHS Compliant: Yes

SOLID STATE RELAY, 2A, 3V-32VDC, TH; Contact Configuration:SPST-NO; Load Current:2A; Operating Voltage Max:280Vrms; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:24Vrms RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;SSR;Zero-Switching;Cur-Rtg 0.06-2A;Ctrl-V 3-32DC;Vol-Rtg 24-280V;4 Pin - 70130499 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;Cur-Rtg 0.06-2A;Ctrl-V 3-32DC;Vol-Rtg 24-280V;4 Pin
70130499
Relay;SSR;Zero-Switching;Cur-Rtg 0.06-2A;Ctrl-V 3-32DC;Vol-Rtg 24-280V;4 Pin 70130499
3.0 mA @ 5 VDC Rated Current, 4000 V (RMS) Dielectric Strength, AC Output SIP Relay 2-3.5 Amp; 120/240 VAC AC SIP The D2W Series features an epoxy-coated package that provides exceptional environmental protection. Pinouts are compatible with Series 6 and OAC type I/O modules. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 2500. Dimensions (L × W × H): 1.7" × 0.47" × 1.18" (43.1 × 11.9 × 29.9 mm). Features DC Control, AC Output Triac Output UL, CSA Approved

3.0 mA @ 5 VDC Rated Current, 4000 V (RMS) Dielectric Strength, AC Output SIP Relay
2-3.5 Amp; 120/240 VAC

  • AC SIP
    The D2W Series features an epoxy-coated package that provides exceptional environmental protection. Pinouts are compatible with Series 6 and OAC type I/O modules. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 2500. Dimensions (L × W × H): 1.7" × 0.47" × 1.18" (43.1 × 11.9 × 29.9 mm).
    Features
  • DC Control, AC Output
  • Triac Output
  • UL, CSA Approved
Supplier's Site
Relays - Solid State Relays - D2W202F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
D2W202F
Relays - Solid State Relays D2W202F
SSR RELAY SPST-NO 2A 24-280V

SSR RELAY SPST-NO 2A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
D2W202F
Solid State Relays - PCB Mount D2W202F
Solid State Relays - PCB Mount PCB SIP SSR 280VAC 2A, 3-32VDC,ZC

Solid State Relays - PCB Mount PCB SIP SSR 280VAC 2A, 3-32VDC,ZC

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number D2W202F CC1069-ND D2W202F 37M2441 70130499 D2W202F D2W202F
Product Name D2W Series Relay Solid State Relays SSR, PCB MT SIP, 280VAC/2A, 3-32VDC IN, 0 CROSS Solid State Relay, 2A, 3V-32Vdc, Th; Contact Configuration Sensata/crydom Relay;SSR;Zero-Switching;Cur-Rtg 0.06-2A;Ctrl-V 3-32DC;Vol-Rtg 24-280V;4 Pin Relays - Solid State Relays Solid State Relays - PCB Mount
Operating Temp -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC DC DC
Input Current (Control Signal) Range 0.0030 amps 0.0030 amps
Output Voltage Type AC AC
Maximum Switching Current 3.50 amps 2.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1231-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers
Solid-state relay module - 857-704 - WAGO
Specs
Mounting DIN; DIN-35 rail DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0090 amps
View Details
3 suppliers
Solid State Interface Relays - 7761421 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details